Manufacturer: Diodes Incorporated
Win Source Part Number: 057810-ZLDO330T8TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Low Battery Detection
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 1mA
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 300MA SM8 Product overview: ZLDO330T8TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO330T8TA can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SM8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SM8
IC REG LINEAR 3.3V 300MA SM8
IC REG LINEAR 3.3V 300MA SM8
LDO Voltage Regulators 3.3V Ultra low Dropout Regulator
IC REG LINEAR 3.3V 300MA SM8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 057810-ZLDO330T8TA | 776-ZLDO330T8TA | ZLDO330T8CT-ND | ZLDO330T8TA | ZLDO330T8TA | ZLDO330T8TA | ZLDO330T8TA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZLDO330T8TA | 3.3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SM8 | Other; Tape & Reel (TR) | Other; SOT-223-8 | Other; SOT-223-8 | |||
| Life Cycle Stage | Maturity; Active |