LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-300mV; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:30mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 98K4004 |
| Product Name | Ldo Voltage Regulator; Output Type Diodes Inc. |
| Input Voltage | -0.3000 to 20 volts |