The ZLDO1117Q is a low-dropout positive voltage regulator designed for automotive applications, compliant with AEC-Q100 Grade 2. It supports output currents up to 1A and offers adjustable output voltages ranging from 1.25V to 16.65V, with a maximum input voltage of 18V. The device features a dropout voltage of 1.2V at full load, ensuring efficient operation in low-voltage applications. It operates over an ambient temperature range of -40°C to +125°C and includes protection features such as overcurrent, overtemperature, and short circuit protection. The ZLDO1117Q is available in SOT-223 and TO-261 packages, making it suitable for surface mount applications. It is also fully RoHS compliant and suitable for use with MLCC capacitors.
LDO BJT HICURR SOT223 T&R 1K Product overview: ZLDO1117QGTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QGTA can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A SOT-223-3
IC REG LIN POS ADJ 1A SOT-223-3
IC REG LIN POS ADJ 1A SOT-223-3
Win Source Part Number: 971083-ZLDO1117QGTA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 16.65V
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Current - Quiescent (Iq): 5 mA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-ZLDO1117QGTATR
Voltage Dropout (Max): 1.35V @ 1A
LDO BJT HICURR SOT223 T&R 1K
LDO BJT HICURR SOT223 T&R 1K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ZLDO1117QGTA | 31-ZLDO1117QGTATR-ND | 971083-ZLDO1117QGTA | ZLDO1117QGTA | ZLDO1117QGTA |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | |
| Output Voltage | 1.25 volts | 1.25 to 16.65 volts | 1.25 volts | 1.25 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 1.35 to ? volts | 1.35 volts | 1.35 volts | 1.35 volts |