DIODES Incorporated 3.3V 1A Voltage Regulator IC ZLDO1117QG33TA

Description
IC REG LINEAR 3.3V 1A SOT223 Product overview: ZLDO1117QG33TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QG33TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A SOT223 Product overview: ZLDO1117QG33TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QG33TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A Voltage Regulator IC
776-ZLDO1117QG33TA
3.3V 1A Voltage Regulator IC 776-ZLDO1117QG33TA
IC REG LINEAR 3.3V 1A SOT223 Product overview: ZLDO1117QG33TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QG33TA can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A SOT223 Product overview: ZLDO1117QG33TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QG33TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117QG33TADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117QG33TADIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117QG33TADIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117QG33TADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117QG33TADITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117QG33TADITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117QG33TADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117QG33TADICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117QG33TADICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117QG33TA - 1282974-ZLDO1117QG33TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117QG33TA
1282974-ZLDO1117QG33TA
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117QG33TA 1282974-ZLDO1117QG33TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1282974-ZLDO1117QG33 TA Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: ZLDO1117 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 10mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-223 Voltage Input MAX: 18V Voltage Dropout (Maximum): 1.35V @ 1A Alternative Parts (Cross-Reference): FAN1616AS33X; FAN1616AS33X_35; FAN1616AS33X_Q; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1282974-ZLDO1117QG33TA
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: ZLDO1117
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 10mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-223
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.35V @ 1A
Alternative Parts (Cross-Reference): FAN1616AS33X; FAN1616AS33X_35; FAN1616AS33X_Q;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - ZLDO1117QG33TA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
ZLDO1117QG33TA
Power Supply Chip >> Linear Voltage Regulators (LDO) ZLDO1117QG33TA
80dB@(120Hz) 1A Fixed 3.3V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 1A Fixed 3.3V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ZLDO1117QG33TA
LDO Voltage Regulators ZLDO1117QG33TA
LDO Voltage Regulators 1A Low Dropout 1.2V Adj or Fixed

LDO Voltage Regulators 1A Low Dropout 1.2V Adj or Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZLDO1117QG33TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZLDO1117QG33TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZLDO1117QG33TA
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117QG33TA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117QG33TA
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117QG33TA
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ZLDO1117QG33TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZLDO1117QG33TA
PMIC - Voltage Regulators - Linear ZLDO1117QG33TA
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ZLDO1117QG33TA ZLDO1117QG33TADIDKR-ND 1282974-ZLDO1117QG33TA ZLDO1117QG33TA ZLDO1117QG33TA ZLDO1117QG33TA ZLDO1117QG33TA ZLDO1117QG33TA
Product Name 3.3V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117QG33TA Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 18 volts 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data