LDO BJT HICURR SOT223 T&R 1K Product overview: ZLDO1117QG18TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QG18TA can be used for catalog matching and distributor lookup.
Win Source Part Number: 964833-ZLDO1117QG18T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCP1117ST50T3G; LD1117S50CTR; LD1117STR; LD1117S12TR; NCP1117LPSTADT3G; NCP1117LPST18T3G;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-ZLDO1117QG18TATR
Voltage Dropout (Max): 1.35V @ 1A
IC REG LINEAR 1.8V 1A SOT-223-3
IC REG LINEAR 1.8V 1A SOT-223-3
IC REG LINEAR 1.8V 1A SOT-223-3
LDO BJT HICURR SOT223 T&R 1K
LDO BJT HICURR SOT223 T&R 1K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ZLDO1117QG18TA | 964833-ZLDO1117QG18TA | 31-ZLDO1117QG18TATR-ND | ZLDO1117QG18TA | ZLDO1117QG18TA |
| Product Name | LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 1.35 to ? volts | 1.35 volts | 1.35 volts | 1.35 volts |