LDO BJT HICURR SOT223 T&R 1K Product overview: ZLDO1117QG12TA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117QG12TA can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A SOT-223-3
IC REG LINEAR 1.2V 1A SOT-223-3
IC REG LINEAR 1.2V 1A SOT-223-3
80dB@(120Hz) 1A null 1.2V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS
LDO BJT HICURR SOT223 T&R 1K
LDO BJT HICURR SOT223 T&R 1K
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ZLDO1117QG12TA | 31-ZLDO1117QG12TATR-ND | ZLDO1117QG12TA | ZLDO1117QG12TA | ZLDO1117QG12TA |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| Dropout Voltage | 1.11 volts | 1.35 volts | 1.35 volts | 1.35 volts |