DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117K25TC ZLDO1117K25TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057877-ZLDO1117K25TC Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.11V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 1A Operating Supply Current: 120μA to 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057877-ZLDO1117K25TC Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.11V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 1A Operating Supply Current: 120μA to 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117K25TC - 057877-ZLDO1117K25TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117K25TC
057877-ZLDO1117K25TC
PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117K25TC 057877-ZLDO1117K25TC
Manufacturer: Diodes Incorporated Win Source Part Number: 057877-ZLDO1117K25TC Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.11V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.35V @ 1A Operating Supply Current: 120μA to 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057877-ZLDO1117K25TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.11V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.35V @ 1A
Operating Supply Current: 120μA to 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 1A TO252 Voltage Regulator IC
776-ZLDO1117K25TC
2.5V 1A TO252 Voltage Regulator IC 776-ZLDO1117K25TC
IC REG LINEAR 2.5V 1A TO252-3 Product overview: ZLDO1117K25TC from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117K25TC can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A TO252-3 Product overview: ZLDO1117K25TC from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZLDO1117K25TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZLDO1117K25DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZLDO1117K25DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZLDO1117K25DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ZLDO1117K25TC
LDO Voltage Regulators ZLDO1117K25TC
LDO Voltage Regulators LDO Regulator IC 2.5V/1A

LDO Voltage Regulators LDO Regulator IC 2.5V/1A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZLDO1117K25TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZLDO1117K25TC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZLDO1117K25TC
IC REG LINEAR 2.5V 1A TO252-3

IC REG LINEAR 2.5V 1A TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - ZLDO1117K25TC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZLDO1117K25TC
PMIC - Voltage Regulators - Linear ZLDO1117K25TC
IC REG LINEAR 2.5V 1A TO252-3

IC REG LINEAR 2.5V 1A TO252-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 057877-ZLDO1117K25TC 776-ZLDO1117K25TC ZLDO1117K25DITR-ND ZLDO1117K25TC ZLDO1117K25TC ZLDO1117K25TC
Product Name PMIC - PMIC - Voltage Regulators - Linear - ZLDO1117K25TC 2.5V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; TO-252-3 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25910YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 36-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details