LDO VOLTAGE REGULATOR, FIXED, 3.3V, 1A, 18V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.11V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 79R6708 |
| Product Name | Ldo Voltage Regulator, Fixed, 3.3V, 1A, 18V, Sot-223-3; Output Type Diodes Inc. |
| Input Voltage | 2.7 to 18 volts |