Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165297-ZLD0500T8
Length: 6.7 mm
Output Type: Fixed
Height: 1.7 mm
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 1 mA
Accuracy: 2.5 %
Output Voltage: 5 V
Width: 3.7 mm
Categories: Custom Parts
Max Input Voltage: 20 V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Output Current: 300 mA
Min Input Voltage: -300 mV
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165297-ZLD0500T8 |
| Product Name | Custom Parts - Custom Parts (U - Z) - ZLD0500T8 |