IC VREF SHUNT ADJ 0.5% SOT23 Product overview: ZHT431FMTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431FMTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036723-ZHT431FMTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 67ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23
IC VREF SHUNT ADJ 0.5% SOT23
Voltage References HI TEMP 0.5% 2.5V
VOLT REF, SHUNT, 2.5-20V, -40 TO 125DEGC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZHT431FMTA | 036723-ZHT431FMTA | ZHT431FMCT-ND | ZHT431FMTA | ZHT431FMTA | ZHT431FMTA | 76AH6113 |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZHT431FMTA | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Volt Ref, Shunt, 2.5-20V, -40 To 125Degc Rohs Compliant Diodes Inc. |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 67 ppm/C | 67 ppm/C | 67 ppm/C | ||||
| VIN | 20 volts |