Manufacturer: Diodes Incorporated
Win Source Part Number: 036722-ZHT431F02TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 67ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±2% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±2% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±2% 100mA SOT-23-3
IC VREF SHUNT ADJ 2% SOT23 Product overview: ZHT431F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT431F02TA can be used for catalog matching and distributor lookup.
VOLT REF, SHUNT, 2.5-20V, -40 TO 125DEGC ROHS COMPLIANT: YES
Voltage References High Temp 431 Prog
IC VREF SHUNT ADJ 2% SOT23
IC VREF SHUNT ADJ 2% SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 036722-ZHT431F02TA | ZHT431F02DKR-ND | 693-ZHT431F02TA | 76AH6114 | ZHT431F02TA | ZHT431F02TA | ZHT431F02TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZHT431F02TA | Voltage Reference | SOT23 Precision Voltage Reference IC | Volt Ref, Shunt, 2.5-20V, -40 To 125Degc Rohs Compliant Diodes Inc. | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| TC | 67 ppm/C | 67 ppm/C | 67 ppm/C | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt |