IC VREF SHUNT ADJ 2.5% SOT23 Product overview: ZHT2431F02TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZHT2431F02TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057809-ZHT2431F02TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 25mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.24V 15VV ±2.5% 25mA SOT-23-3
IC VREF SHUNT ADJ 2.5% SOT23
IC VREF SHUNT ADJ 2.5% SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZHT2431F02TA | 057809-ZHT2431F02TA | ZHT2431F02TA-ND | ZHT2431F02TA | ZHT2431F02TA |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZHT2431F02TA | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |