DIODE SCHOTTKY 60V 750MA SOT23-3 Product overview: ZHCS756TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 750MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 750MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS756TA can be used for catalog matching and distributor lookup.
Diode Schottky 60V 750mA (DC) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1119994-ZHCS756TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 750mA (DC)
Voltage - Forward (Vf) (Max) @ If: 610mV @ 750mA
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 17pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 750MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-ZHCS756TA | ZHCS756TR-ND | 1119994-ZHCS756TA | ZHCS756TA |
| Product Name | Schottky 60V 750MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ZHCS756TA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23 | |
| RoHS Compliant | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |