DIODES Incorporated Diode, Schottky, Sot-23; Diode Configuration Diodes Inc. ZHCS506

Description
DIODE, SCHOTTKY, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Forward Voltage Max:630mV; Forward Surge Current:5.5A; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Forward Voltage Max:630mV; Forward Surge Current:5.5A; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, Sot-23; Diode Configuration Diodes Inc. - 87K6465 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Sot-23; Diode Configuration Diodes Inc.
87K6465
Diode, Schottky, Sot-23; Diode Configuration Diodes Inc. 87K6465
DIODE, SCHOTTKY, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Forward Voltage Max:630mV; Forward Surge Current:5.5A; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:500mA; Forward Voltage Max:630mV; Forward Surge Current:5.5A; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 87K6465
Product Name Diode, Schottky, Sot-23; Diode Configuration Diodes Inc.
Package SOT23; SOT-23
RoHS Compliant RoHS
VF 0.6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1109-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package SOD-523; SC-79, SOD-523
Tj 150 C (302 F)
View Details
6 suppliers
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.5500 volts
View Details
Schottky Diodes & Rectifiers - 2467572P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details