Manufacturer: Zetex Semiconductors
Win Source Part Number: 1282863-ZHCS500
Manufacturer Homepage: www.diodes.com/
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER, 500mA, 40V, SOT-23; Diode Configuration:Single
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1282863-ZHCS500 | 98K3994 |
| Product Name | Electronic Wholesale - ZHCS500 | Schottky Rectifier, 500Ma, 40V, Sot-23; Diode Configuration Diodes Inc. |
| Rectifier Configuration / Technology | Schottky | |
| RoHS Compliant | RoHS | |
| VRRM | 40 volts |