Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 70V 1A 100MHz 1.25W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 70V 1A 100MHz 1.25W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 70V 1A 100MHz 1.25W Surface Mount SM8
Manufacturer: Diodes Incorporated
Win Source Part Number: 036714-ZHB6792TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN, 2 PNP (H-Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 750mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
TRANS 2NPN/2PNP 70V 1A SOT223 Product overview: ZHB6792TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZHB6792TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT H-Bridge-70V
TRANS 2NPN/2PNP 70V 1A SOT223
Bipolar Transistors - BJT H-Bridge-70V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZHB6792TADKR-ND | 036714-ZHB6792TA | 277-ZHB6792TA | 233-ZHB6792TA | ZHB6792TA | ZHB6792TA |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ZHB6792TA | 70V 1A Bipolar Transistor | Bipolar Transistors - BJT H-Bridge-70V | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP; 2 NPN, 2 PNP (H-Bridge) | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SOT223; SOT-223-8 | SOT3; SOT-223 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 70 volts | 70 volts | 70 volts |