TRANS 2NPN/2PNP 20V 2.5A SOT223 Product overview: ZHB6718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZHB6718TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036713-ZHB6718TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 NPN, 2 PNP (H-Bridge)
Family Name: ZHB6718
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 200mV @ 50mA, 2.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): ZHB6718; ZHB6718TC;
Introduction Date: August 27, 1997
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 20V 2.5A 140MHz 1.25W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP (H-Bridge) 20V 2.5A 140MHz 1.25W Surface Mount SM8
BIPOLAR ARRAY, DUAL NPN/PNP, 20V, 2.5A ROHS COMPLIANT: YES
TRANS 2NPN/2PNP 20V 2.5A SOT223
Bipolar Transistors - BJT H-Bridge-20V
TRANS 2NPN/2PNP 20V 2.5A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZHB6718TA | 036713-ZHB6718TA | ZHB6718DICT-ND | 29AK9051 | ZHB6718TA | ZHB6718TA | ZHB6718TA |
| Product Name | 20V 2.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZHB6718TA | Bipolar Transistor Arrays | Bipolar Array, Dual Npn/pnp, 20V, 2.5A Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP; 2 NPN, 2 PNP (H-Bridge) | NPN; PNP | NPN; PNP | 2 NPN, 2 PNP (H-Bridge); NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; SOT-223-8 | TO-3 | SOT223; SOT-223-8 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 2500 milliamps | 2500 milliamps | 2500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |