DIODES Incorporated 140V 0.5A Bipolar Transistor ZDT795ATA

Description
TRANS 2PNP 140V 0.5A SM8 Product overview: ZDT795ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT795ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 140V 0.5A SM8 Product overview: ZDT795ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT795ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
140V 0.5A Bipolar Transistor
277-ZDT795ATA
140V 0.5A Bipolar Transistor 277-ZDT795ATA
TRANS 2PNP 140V 0.5A SM8 Product overview: ZDT795ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT795ATA can be used for catalog matching and distributor lookup.

TRANS 2PNP 140V 0.5A SM8 Product overview: ZDT795ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT795ATA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - ZDT795ATA - 1119984-ZDT795ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT795ATA
1119984-ZDT795ATA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT795ATA 1119984-ZDT795ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 1119984-ZDT795ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1119984-ZDT795ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZDT795ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZDT795ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZDT795ATA
TRANS 2PNP 140V 0.5A SM8

TRANS 2PNP 140V 0.5A SM8

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZDT795ATA
Bipolar Transistors - BJT ZDT795ATA
Bipolar Transistors - BJT Dual PNP Medium Power

Bipolar Transistors - BJT Dual PNP Medium Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-ZDT795ATA 1119984-ZDT795ATA ZDT795ATA ZDT795ATA
Product Name 140V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ZDT795ATA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type Tape & Reel (TR) SOT3; SM8 SM8
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps
VCEO 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45V 0.25W SOT23 Bipolar Transistor - 276-BC847CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
9 suppliers
Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details