Bipolar (BJT) Transistor Array 2 PNP (Dual) 400V 500mA 50MHz 2.75W Surface Mount SM8
TRANS 2PNP 400V 0.5A SM8
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZDT758TC-ND | ZDT758TC |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |