Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 2A 140MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 2A 140MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 2A 140MHz 2.75W Surface Mount SM8
TRANS 2PNP 60V 2A SM8 Product overview: ZDT751TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT751TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1119983-ZDT751TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANS 2PNP 60V 2A SM8
BIPOLAR ARRAY, DUAL PNP, 60V, 2A, SM8 ROHS COMPLIANT: YES
Bipolar Transistors - BJT Dual 60V PNP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZDT751CT-ND | 277-ZDT751TA | 1119983-ZDT751TA | ZDT751TA | 29AK9049 | ZDT751TA |
| Product Name | Bipolar Transistor Arrays | 60V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZDT751TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Pnp, 60V, 2A, Sm8 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) | PNP | ||
| Package Type | SOT223; SOT-223-8 | Tape & Reel (TR) | SOT3; SM8 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts |