DIODES Incorporated Bipolar Transistor Arrays ZDT717TA

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - ZDT717TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZDT717TR-ND
Bipolar Transistor Arrays ZDT717TR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZDT717TA - 939981-ZDT717TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT717TA
939981-ZDT717TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT717TA 939981-ZDT717TA
Manufacturer: Diodes Incorporated Win Source Part Number: 939981-ZDT717TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8 Package: Reel - TR Package: SOT-223-8 Mounting: Surface Mount Part Status: Obsolete Family Name: ZDT717 Categories: Discrete Semiconductor Products Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0095 Other Part Number: ZDT717TR-NDR, ZDT717CT, ZDT717TR, ZDT717CT-NDR, ZDT717DKR, ZDT717

Manufacturer: Diodes Incorporated
Win Source Part Number: 939981-ZDT717TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8
Package: Reel - TR
Package: SOT-223-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZDT717
Categories: Discrete Semiconductor Products
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Other Part Number: ZDT717TR-NDR, ZDT717CT, ZDT717TR, ZDT717CT-NDR, ZDT717DKR, ZDT717

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZDT717TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZDT717TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZDT717TA
TRANS 2PNP 12V 2.5A SM8

TRANS 2PNP 12V 2.5A SM8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number ZDT717TR-ND 939981-ZDT717TA ZDT717TA
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZDT717TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 2222821P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 - 913123-BCV29E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT89; PG-SOT89
View Details
3 suppliers