Bipolar (BJT) Transistor Array 2 PNP Darlington (Dual) 120V 1A 160MHz 2.75W Surface Mount SM8
TRANS 2PNP DARL 120V 1A SM8
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZDT705TC-ND | ZDT705TC |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |