Manufacturer: Diodes Incorporated
Win Source Part Number: 939980-ZDT705TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP Darlington (Dual) 120V 1A 160MHz 2.75W Surface Mount SM8
Package: Reel - TR
Package: SOT-223-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZDT705
Categories: Discrete Semiconductor Products
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Other Part Number: ZDT705CT, ZDT705TR, ZDT705DKR-NDR, ZDT705, ZDT705DKR, ZDT705TR-NDR, ZDT705CT-NDR
Bipolar (BJT) Transistor Array 2 PNP Darlington (Dual) 120V 1A 160MHz 2.75W Surface Mount SM8
TRANS 2PNP DARL 120V 1A SM8
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 939980-ZDT705TA | ZDT705TR-ND | ZDT705TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZDT705TA | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |