DIODES Incorporated 120V 0.5A Bipolar Transistor ZDT694TA

Description
TRANS 2NPN 120V 0.5A SM8 Product overview: ZDT694TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT694TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 120V 0.5A SM8 Product overview: ZDT694TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT694TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.5A Bipolar Transistor
277-ZDT694TA
120V 0.5A Bipolar Transistor 277-ZDT694TA
TRANS 2NPN 120V 0.5A SM8 Product overview: ZDT694TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT694TA can be used for catalog matching and distributor lookup.

TRANS 2NPN 120V 0.5A SM8 Product overview: ZDT694TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT694TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - ZDT694TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZDT694TR-ND
Bipolar Transistor Arrays ZDT694TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 500mA 130MHz 2.75W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 500mA 130MHz 2.75W Surface Mount SM8

Buy Now Datasheet
Bipolar Transistor Arrays - ZDT694CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZDT694CT-ND
Bipolar Transistor Arrays ZDT694CT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 500mA 130MHz 2.75W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 500mA 130MHz 2.75W Surface Mount SM8

Buy Now Datasheet
Bipolar Transistor Arrays - ZDT694DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZDT694DKR-ND
Bipolar Transistor Arrays ZDT694DKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 500mA 130MHz 2.75W Surface Mount SM8

Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 500mA 130MHz 2.75W Surface Mount SM8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZDT694TA - 036704-ZDT694TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT694TA
036704-ZDT694TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT694TA 036704-ZDT694TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036704-ZDT694TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 500mV @ 5mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 200mA, 2V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036704-ZDT694TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 5mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 200mA, 2V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZDT694TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZDT694TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZDT694TA
TRANS 2NPN 120V 0.5A SM8

TRANS 2NPN 120V 0.5A SM8

Supplier's Site
Bipolar Array, Dual Npn, 120V, 0.5A, Sm8 Rohs Compliant Diodes Inc. - 29AK9047 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 120V, 0.5A, Sm8 Rohs Compliant Diodes Inc.
29AK9047
Bipolar Array, Dual Npn, 120V, 0.5A, Sm8 Rohs Compliant Diodes Inc. 29AK9047
BIPOLAR ARRAY, DUAL NPN, 120V, 0.5A, SM8 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 120V, 0.5A, SM8 ROHS COMPLIANT: YES

Supplier's Site
TRANS 2NPN 120V 0.5A SM8 - 233-ZDT694TA - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 120V 0.5A SM8
233-ZDT694TA
TRANS 2NPN 120V 0.5A SM8 233-ZDT694TA
TRANS 2NPN 120V 0.5A SM8

TRANS 2NPN 120V 0.5A SM8

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZDT694TA
Bipolar Transistors - BJT ZDT694TA
Bipolar Transistors - BJT Dual NPN Medium Power

Bipolar Transistors - BJT Dual NPN Medium Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-ZDT694TA ZDT694TR-ND 036704-ZDT694TA ZDT694TA 29AK9047 233-ZDT694TA ZDT694TA
Product Name 120V 0.5A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZDT694TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Array, Dual Npn, 120V, 0.5A, Sm8 Rohs Compliant Diodes Inc. TRANS 2NPN 120V 0.5A SM8 Bipolar Transistors - BJT
Polarity NPN NPN NPN; 2 NPN (Dual) NPN NPN; NPN
Package Type Tape & Reel (TR) SOT223; SOT-223-8 SOT3; SM8 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
VCEO 120 volts 120 volts
Unlock Full Specs
to access all available technical data