DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZDT6790TA ZDT6790TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044095-ZDT6790TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 100MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V, 40V Max Vce (sat): 500mV @ 5mA, 1A / 750mV @ 50mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 1A, 2V / 300 @ 10mA, 2V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044095-ZDT6790TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 100MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V, 40V Max Vce (sat): 500mV @ 5mA, 1A / 750mV @ 50mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 1A, 2V / 300 @ 10mA, 2V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6790TA - 044095-ZDT6790TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6790TA
044095-ZDT6790TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6790TA 044095-ZDT6790TA
Manufacturer: Diodes Incorporated Win Source Part Number: 044095-ZDT6790TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 100MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V, 40V Max Vce (sat): 500mV @ 5mA, 1A / 750mV @ 50mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 1A, 2V / 300 @ 10mA, 2V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044095-ZDT6790TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 100MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V, 40V
Max Vce (sat): 500mV @ 5mA, 1A / 750mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 1A, 2V / 300 @ 10mA, 2V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 044095-ZDT6790TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZDT6790TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products