TRANS NPN/PNP 100V 2A SM8 Product overview: ZDT6753TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT6753TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036703-ZDT6753TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz, 140MHz
Transistor Polarity: NPN, PNP
Family Name: ZDT6753
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2.75W
Alternative Parts (Cross-Reference): ZDT6753; ZDT6753TC;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor Array NPN, PNP 100V 2A 175MHz, 140MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array NPN, PNP 100V 2A 175MHz, 140MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array NPN, PNP 100V 2A 175MHz, 140MHz 2.75W Surface Mount SM8
Bipolar Transistors - BJT NPN/PNP 100V
TRANS NPN/PNP 100V 2A SM8
TRANS NPN/PNP 100V 2A SM8
BIPOLAR ARRAY, NPN, PNP, 100V, 2A, SM8 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZDT6753TA | 036703-ZDT6753TA | ZDT6753DKR-ND | ZDT6753TA | ZDT6753TA | ZDT6753TA | 29AK9046 |
| Product Name | 100V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZDT6753TA | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Npn, Pnp, 100V, 2A, Sm8 Rohs Compliant Diodes Inc. |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SM8 | SOT223; SOT-223-8 | SOT223; SOT-223-8 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts |