DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZDT6718TA ZDT6718TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036702-ZDT6718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz, 180MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 2A, 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 200mV @ 50mA, 2.5A / 220mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 300 @ 100mA, 2V Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036702-ZDT6718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz, 180MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 2A, 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 200mV @ 50mA, 2.5A / 220mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 300 @ 100mA, 2V Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6718TA - 036702-ZDT6718TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6718TA
036702-ZDT6718TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6718TA 036702-ZDT6718TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036702-ZDT6718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz, 180MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 2A, 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 200mV @ 50mA, 2.5A / 220mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 300 @ 100mA, 2V Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036702-ZDT6718TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz, 180MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 2A, 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 200mV @ 50mA, 2.5A / 220mV @ 50mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 300 @ 100mA, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 036702-ZDT6718TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZDT6718TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-3502-ND - DigiKey
Specs
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details