TRANS NPN/PNP 20V 2A/1.5A SM8 Product overview: ZDT6718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT6718TA can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 20V 2A/1.5A SM8
Bipolar Transistors - BJT NPN/PNP Darl 20V
TRANS NPN/PNP 20V 2A/1.5A SM8
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZDT6718TA | ZDT6718TA | ZDT6718TA | ZDT6718TA |
| Product Name | 20V 2A 1.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Package Type | Tape & Reel (TR) | SM8 | SOT223; SOT-223-8 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 20 volts | 20 volts | 20 volts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |