PWR LOW SAT TRANSISTOR SM-8 T&R Product overview: ZDT6718QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT6718QTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 965078-ZDT6718QTA
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 2A, 1.5A
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 200mV @ 50mA, 2.5A, 220mV @ 50mA, 1.5A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V / 300 @ 100mA, 2V
Frequency - Transition: 140MHz, 180MHz
Package / Case: SOT-223-8
Supplier Device Package: SM-8
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-ZDT6718QTATR
PWR LOW SAT TRANSISTOR SM-8 T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZDT6718QTA | 965078-ZDT6718QTA | ZDT6718QTA |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| VCEO | 20 volts | 20 volts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Polarity | NPN; PNP |