DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZDT6705TA ZDT6705TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 111516-ZDT6705TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Darlington (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 1mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 1A, 5V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 111516-ZDT6705TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Darlington (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 1mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 1A, 5V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6705TA - 111516-ZDT6705TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6705TA
111516-ZDT6705TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6705TA 111516-ZDT6705TA
Manufacturer: Diodes Incorporated Win Source Part Number: 111516-ZDT6705TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Darlington (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 1mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 1A, 5V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 111516-ZDT6705TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN, PNP Darlington (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 111516-ZDT6705TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZDT6705TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - MAX13002EBE-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-8432-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers