TRANS NPN/PNP DARL 120V 1A SM8 Product overview: ZDT6705TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT6705TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP Darlington (Dual) 120V 1A 150MHz 2.75W Surface Mount SM8
TRANS NPN/PNP DARL 120V 1A SM8
TRANS NPN/PNP DARL 120V 1A SM8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZDT6705TA | ZDT6705TR-ND | ZDT6705TA | ZDT6705TA |
| Product Name | 120V 1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Package Type | Tape & Reel (TR) | SOT223; SOT-223-8 | SM8 | SOT223; SOT-223-8 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 120 volts | 120 volts | 120 volts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |