Bipolar (BJT) Transistor Array NPN, PNP Darlington (Dual) 60V 1.75A 140MHz 2.75W Surface Mount SM8
TRANS NPN/PNP DARL 60V 1.75A SM8
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZDT6702TC-ND | ZDT6702TC |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP |