DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZDT6702TA ZDT6702TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 108680-ZDT6702TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN, PNP Darlington (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 1.75A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.28V @ 2mA, 1.75A Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 5000 @ 500mA, 5V / 2000 @ 500mA, 5V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 108680-ZDT6702TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN, PNP Darlington (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 1.75A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.28V @ 2mA, 1.75A Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 5000 @ 500mA, 5V / 2000 @ 500mA, 5V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6702TA - 108680-ZDT6702TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6702TA
108680-ZDT6702TA
TRANSISTORS - Transistors (BJT) - Arrays - ZDT6702TA 108680-ZDT6702TA
Manufacturer: Diodes Incorporated Win Source Part Number: 108680-ZDT6702TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN, PNP Darlington (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SM8 Maximum Current Collector: 1.75A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.28V @ 2mA, 1.75A Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 5000 @ 500mA, 5V / 2000 @ 500mA, 5V Maximum Power Dissipation: 2.75W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 108680-ZDT6702TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN, PNP Darlington (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.28V @ 2mA, 1.75A
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 5000 @ 500mA, 5V / 2000 @ 500mA, 5V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 108680-ZDT6702TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZDT6702TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-8432-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers