Bipolar (BJT) Transistor Array NPN, PNP Darlington (Dual) 60V 1.75A 140MHz 2.75W Surface Mount SM8
TRANS NPN/PNP DARL 60V 1.75A SM8 Product overview: ZDT6702TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.75A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT6702TA can be used for catalog matching and distributor lookup.
Darlington Transistors NPN/PNP Darl 20V
BIPOLAR ARRAY, NPN, PNP, 60V/1.75A ROHS COMPLIANT: YES
TRANS NPN/PNP DARL 60V 1.75A SM8
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZDT6702TATR-ND | 277-ZDT6702TA | ZDT6702TA | 29AK9044 | ZDT6702TA |
| Product Name | Bipolar Transistor Arrays | 60V 1.75A Bipolar Transistor | Darlington Transistors | Bipolar Array, Npn, Pnp, 60V/1.75A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | SOT223; SOT-223-8 | Tape & Reel (TR) | TO-3 | SM8 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 1750 milliamps | 1750 milliamps | |||
| VCEO | 60 volts | 60 volts |