Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 2A 175MHz 2.75W Surface Mount SM8
TRANS 2NPN 60V 2A SM8
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZDT651TC-ND | ZDT651TC |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |