Manufacturer: Diodes Incorporated
Win Source Part Number: 904244-ZDT619TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 2A 165MHz 2.5W Surface Mount SM8
Package: Reel - TR
Package: SOT-223-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZDT619
Categories: Discrete Semiconductor Products
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Other Part Number: ZDT619CT-NDR, ZDT619TR-NDR, ZDT619TR, ZDT619DKR, ZDT619, ZDT619CT
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 2A 165MHz 2.5W Surface Mount SM8
TRANS 2NPN 50V 2A SM8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 904244-ZDT619TA | ZDT619TR-ND | ZDT619TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZDT619TA | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |