Manufacturer: Diodes Incorporated
Win Source Part Number: 939978-ZDT605TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN Darlington (Dual) 120V 1A 150MHz 2.75W Surface Mount SM8
Package: Reel - TR
Package: SOT-223-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZDT605
Categories: Discrete Semiconductor Products
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Other Part Number: ZDT605TR-NDR, ZDT605TR, ZDT605DKR, ZDT605, ZDT605CT-NDR, ZDT605CT
Bipolar (BJT) Transistor Array 2 NPN Darlington (Dual) 120V 1A 150MHz 2.75W Surface Mount SM8
TRANS 2NPN DARL 120V 1A SM8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 939978-ZDT605TA | ZDT605TR-ND | ZDT605TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZDT605TA | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |