Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 5A 115MHz 2.75W Surface Mount SOT-223-3
TRANS 2PNP 12V 5A SOT223
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZDT1147TC-ND | ZDT1147TC |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |