TRANS 2NPN 75V 5A SM8 Product overview: ZDT1053TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT1053TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036701-ZDT1053TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 440mV @ 250mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 NPN (Dual) 75V 5A 140MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN (Dual) 75V 5A 140MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN (Dual) 75V 5A 140MHz 2.75W Surface Mount SM8
Bipolar Transistors - BJT Dual 75V NPN HighG
TRANS 2NPN 75V 5A SM8
TRANS 2NPN 75V 5A SM8
BIPOLAR ARRAY, DUAL NPN, 75V, 5A, SM8 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZDT1053TA | 036701-ZDT1053TA | ZDT1053DKR-ND | ZDT1053TA | ZDT1053TA | ZDT1053TA | 29AK9043 |
| Product Name | 75V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZDT1053TA | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Array, Dual Npn, 75V, 5A, Sm8 Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SM8 | SOT223; SOT-223-8 | SM8 | SOT223; SOT-223-8 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 75 volts | 75 volts | 75 volts |