TRANS 2NPN 25V 5A SM8 Product overview: ZDT1049TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZDT1049TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 25V 5A 180MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN (Dual) 25V 5A 180MHz 2.75W Surface Mount SM8
Bipolar (BJT) Transistor Array 2 NPN (Dual) 25V 5A 180MHz 2.75W Surface Mount SM8
Manufacturer: Diodes Incorporated
Win Source Part Number: 036700-ZDT1049TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SM8
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 220mV @ 50mA, 4A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 2.75W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRANS 2NPN 25V 5A SM8
BIPOLAR ARRAY, DUAL NPN, 25V, 5A, SM8 ROHS COMPLIANT: YES
Bipolar Transistors - BJT Dual 12V NPN HighG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZDT1049TA | ZDT1049DKR-ND | 036700-ZDT1049TA | ZDT1049TA | 29AK9042 | ZDT1049TA |
| Product Name | 25V 5A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ZDT1049TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Npn, 25V, 5A, Sm8 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) | NPN | ||
| Package Type | Tape & Reel (TR) | SOT223; SOT-223-8 | SOT3; SM8 | SM8 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 25 volts | 25 volts |