Manufacturer: Diodes Incorporated
Win Source Part Number: 036698-ZDS1009TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 120V (Max)
Output Current: 1A
Sensing Method: High-Side
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 150°C
Case / Package: SM8
Purpose: Current Mirror
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC CURRENT MIRROR SM8 Product overview: ZDS1009TA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-ZDS1009TA can be used for catalog matching and distributor lookup.
Current Mirror Regulator High-Side 1A SM8
IC CURRENT MIRROR SM8
IC CURRENT MIRROR SM8
IC CURRENT MIRROR SM8
Current & Power Monitors & Regulators CURRENT MIRROR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 036698-ZDS1009TA | 734-ZDS1009TA | ZDS1009TR-ND | ZDS1009TA | ZDS1009TA | ZDS1009TA | ZDS1009TA |
| Product Name | PMIC - PMIC - Current Regulation/Management - ZDS1009TA | Power Management IC | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | Other; SM8 | Other; Tape & Reel (TR) | Other; SOT-223-8 | Other; SOT-223-8 |