DIODES Incorporated 8.2PF 25V SOT23 Diode and Rectifier ZC829ATA

Description
DIODE VAR CAP 8.2PF 25V SOT23-3 Product overview: ZC829ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC829ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VAR CAP 8.2PF 25V SOT23-3 Product overview: ZC829ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC829ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2PF 25V SOT23 Diode and Rectifier
282-ZC829ATA
8.2PF 25V SOT23 Diode and Rectifier 282-ZC829ATA
DIODE VAR CAP 8.2PF 25V SOT23-3 Product overview: ZC829ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC829ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 8.2PF 25V SOT23-3 Product overview: ZC829ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC829ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1106236-ZC829ATA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1106236-ZC829ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1106236-ZC829ATA
Win Source Part Number: 1106236-ZC829ATA Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Cut Tape (CT), Standard Package: 3,000 Alternative Parts (Cross-Reference): MMBZ4624-E3-08; MMBV2109LT1G; MMBD1202; BAS16LT1; MMBD3004C-7-F; BAV99-V-GS18; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: ZC829ACT-ND,1034-ZC8 29ATADKR,31-ZC829ATA TR,ZC829ACT-NDR,ZC82 9A,1034-ZC829ATACT,Z C829ACT,ZC829ATR-ND, ZC829ATR-NDR,1034-ZC 829ATATR,ZC829ATR

Win Source Part Number: 1106236-ZC829ATA
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Series: *
Package: Cut Tape (CT),
Standard Package: 3,000
Alternative Parts (Cross-Reference): MMBZ4624-E3-08; MMBV2109LT1G; MMBD1202; BAS16LT1; MMBD3004C-7-F; BAV99-V-GS18;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: ZC829ACT-ND,1034-ZC829ATADKR,31-ZC829ATATR,ZC829ACT-NDR,ZC829A,1034-ZC829ATACT,ZC829ACT,ZC829ATR-ND,ZC829ATR-NDR,1034-ZC829ATATR,ZC829ATR

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC829ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZC829ATA
Variable Capacitance (Varicaps, Varactors) ZC829ATA
DIODE VAR CAP 8.2PF 25V SOT23-3

DIODE VAR CAP 8.2PF 25V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC829ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC829ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC829ATA
DIODE VAR CAP 8.2PF 25V SOT23-3

DIODE VAR CAP 8.2PF 25V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number 282-ZC829ATA 1106236-ZC829ATA ZC829ATA ZC829ATA
Product Name 8.2PF 25V SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Cut Tape (CT) SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data