Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106228-ZC2813ETA
Packaging: Cut Tape
Current Rating: 20 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Capacitance: 1.2 pF
Forward Voltage: 410 mV
Forward Current: 20 mA
Height: 1 mm
Weight: 200.998119 mg
Width: 1.4 mm
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
Element Configuration: Common Anode
Average Rectified Current: 20 mA
Max Repetitive Reverse Voltage (Vrrm): 15 V
Max Reverse Voltage (DC): 15 V
Peak Reverse Current: 100 nA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106228-ZC2813ETA |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZC2813ETA |