DIODES Incorporated Schottky 70V 15MA SOT23 Diode and Rectifier ZC2800E

Description
DIODE SCHOTTKY 70V 15MA SOT23-3 Product overview: ZC2800E from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZC2800E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 15MA SOT23-3 Product overview: ZC2800E from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZC2800E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 15MA SOT23 Diode and Rectifier - 280-ZC2800E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 15MA SOT23 Diode and Rectifier
280-ZC2800E
Schottky 70V 15MA SOT23 Diode and Rectifier 280-ZC2800E
DIODE SCHOTTKY 70V 15MA SOT23-3 Product overview: ZC2800E from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZC2800E can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 15MA SOT23-3 Product overview: ZC2800E from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZC2800E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ZC2800E - 057806-ZC2800E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ZC2800E
057806-ZC2800E
Diodes, Rectifiers - Single - ZC2800E 057806-ZC2800E
Manufacturer: Diodes Incorporated Win Source Part Number: 057806-ZC2800E Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Current - Reverse Leakage @ Vr: 200nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057806-ZC2800E
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-ZC2800E 057806-ZC2800E
Product Name Schottky 70V 15MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - ZC2800E
Package Cut Reel SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data