RF Amplifier IC DBS, Set Top Box, SMR, General Purpose 800MHz ~ 2.5GHz SC-70-6
IC AMP DBS 800MHZ-2.5GHZ SC70-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZAMP003H6TC-ND | ZAMP003H6TC |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | DBS, Set Top Box, SMR, General Purpose | |
| Frequency Range | 800 to 2500 MHz | 800 to 2500 MHz |
| Minimum Gain | 14 dB | ? to 14 dB |
| Maximum Gain | 14.8 dB | 14.8 dB |