DIODES Incorporated Bridge Rectifiers W01G

Description
Bridge Rectifier Single Phase Standard 100V Through Hole WOG
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole WOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W01GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
W01GDI-ND
Bridge Rectifiers W01GDI-ND
Bridge Rectifier Single Phase Standard 100V Through Hole WOG

Bridge Rectifier Single Phase Standard 100V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - W01G - 938922-W01G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W01G
938922-W01G
Bridge Rectifiers - W01G 938922-W01G
Manufacturer: Diodes Incorporated Win Source Part Number: 938922-W01G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 100 V Through Hole WOG Package: Bulk Package: 4-Circular, WOG Mounting: Through Hole Part Status: Obsolete Family Name: W01 Categories: Discrete Semiconductor Products Case / Package: WOG ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 938922-W01G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 100 V Through Hole WOG
Package: Bulk
Package: 4-Circular, WOG
Mounting: Through Hole
Part Status: Obsolete
Family Name: W01
Categories: Discrete Semiconductor Products
Case / Package: WOG
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - W01G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
W01G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers W01G
BRIDGE RECT 1PHASE 100V 1.5A WOG

BRIDGE RECT 1PHASE 100V 1.5A WOG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number W01GDI-ND 938922-W01G W01G
Product Name Bridge Rectifiers Bridge Rectifiers - W01G Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Circular, WOG
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 60 volts
View Details