DIODES Incorporated Oscillators - UX74A00001 UX74A00001

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808545-UX74A00001 Packaging: Reel Type: XO (Standard) Frequency: 100MHz Output: HCSL Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808545-UX74A00001 Packaging: Reel Type: XO (Standard) Frequency: 100MHz Output: HCSL Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - UX74A00001 - 808545-UX74A00001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - UX74A00001
808545-UX74A00001
Oscillators - UX74A00001 808545-UX74A00001
Manufacturer: Diodes Incorporated Win Source Part Number: 808545-UX74A00001 Packaging: Reel Type: XO (Standard) Frequency: 100MHz Output: HCSL Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal

Manufacturer: Diodes Incorporated
Win Source Part Number: 808545-UX74A00001
Packaging: Reel
Type: XO (Standard)
Frequency: 100MHz
Output: HCSL
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 808545-UX74A00001
Product Name Oscillators - UX74A00001
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-750+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X013LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ACA114M285AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details