DIODES Incorporated Crystals US2400015

Description
CRYSTAL 24.0000MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 24.0000MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-US2400015CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 31-US2400015DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 31-US2400015TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals US2400015
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-US2400015CT-ND US2400015
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8149667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers