PREBIASTRANSISTORSOT
Manufacturer: Diodes Incorporated
Win Source Part Number: 901924-UMC5NQ-7
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) - 100mA 250MHz 290mW Surface Mount SOT-353
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: UMC5
Categories: Discrete Semiconductor Products
Case / Package: SOT-353
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: UMC5NQ-7DICT, UMC5NQ-7DITR, UMC5NQ-7DIDKR
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 100mA 250MHz 290mW Surface Mount SOT-353
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 100mA 250MHz 290mW Surface Mount SOT-353
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 100mA 250MHz 290mW Surface Mount SOT-353
Bipolar Transistors - Pre-Biased Prebias Transistor
PREBIASTRANSISTORSOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-UMC5NQ-7 | 901924-UMC5NQ-7 | UMC5NQ-7DITR-ND | UMC5NQ-7 | UMC5NQ-7 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC5NQ-7 | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 to 100000 milliamps | 100 milliamps |