PREBIAS TRANSISTOR SOT353 Product overview: UMC4NQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMC4NQ-7 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP SOT-353
TRANS PREBIAS 1NPN 1PNP SOT-353
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 290mW Surface Mount SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 798810-UMC4NQ-7
Series: Automotive, AEC-Q101
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Power - Max: 290mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Frequency - Transition: 250MHz
Family Name: UMC4NQ
Resistor - Base (R1) (Ohms): 47k, 10k
Resistor - Emitter Base (R2) (Ohms): 47k, 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-353
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Alternative Parts (Cross-Reference): KRX104U;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
PREBIAS TRANSISTOR SOT353
PREBIAS TRANSISTOR SOT353
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-UMC4NQ-7 | 31-UMC4NQ-7DKR-ND | 798810-UMC4NQ-7 | UMC4NQ-7 | UMC4NQ-7 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC4NQ-7 | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |
| Package Type | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | SOT3 | 5-TSSOP, SC-70-5, SOT-353 | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |